TE Connectivity Multicore Cable CX9676-000

Description
Body Features Cable Color : White Cable Shield Size (AWG) : 38 Conductor Material : Silver-Coated Copper Shield Material : Silver-Coated Copper Wire Color (Base) : Red, White Wire Color (Stripe) : White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Insulation Diameter : 10.16 MM  [.4 INCH ] Outside Cable Diameter : 2.87 MM  [.113 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 26 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Cable Color : White Cable Shield Size (AWG) : 38 Conductor Material : Silver-Coated Copper Shield Material : Silver-Coated Copper Wire Color (Base) : Red, White Wire Color (Stripe) : White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Insulation Diameter : 10.16 MM  [.4 INCH ] Outside Cable Diameter : 2.87 MM  [.113 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 26 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - CX9676-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
CX9676-000
Multicore Cable CX9676-000
Body Features Cable Color : White Cable Shield Size (AWG) : 38 Conductor Material : Silver-Coated Copper Shield Material : Silver-Coated Copper Wire Color (Base) : Red, White Wire Color (Stripe) : White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Insulation Diameter : 10.16 MM  [.4 INCH ] Outside Cable Diameter : 2.87 MM  [.113 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 26 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Cable Color : White
  • Cable Shield Size (AWG) : 38
  • Conductor Material : Silver-Coated Copper
  • Shield Material : Silver-Coated Copper
  • Wire Color (Base) : Red, White
  • Wire Color (Stripe) : White

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Insulation Diameter : 10.16 MM  [.4 INCH ]
  • Outside Cable Diameter : 2.87 MM  [.113 INCH ]
  • Strand Size (AWG) : 38
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : Yes

Product Type Features


  • Cable Style : Round Braided Shielded & Jacketed
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CX9676-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Silver-Coated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Multicore Cable - 0399973001 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
View Details
Twisted Pair Cable - 066671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 0624813001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 020945-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers