TE Connectivity
Connector Backshells
CX9374-000
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841)
Dimensions Cable Entry Diameter : .2 - 22.2 MM [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM [.438 - .7 INCH ] Product Length : 25.6 MM [1 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/26, D38999/47, D38999/42, D38999/20, D38999/40, D38999/46, D38999/24
Operation/Applicatio
n Compatible With Connector Shell Size : J, 25
Other Entry Size Code : 14 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
-
TE Connectivity
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841)
Dimensions Cable Entry Diameter : .2 - 22.2 MM [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM [.438 - .7 INCH ] Product Length : 25.6 MM [1 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/26, D38999/47, D38999/42, D38999/20, D38999/40, D38999/46, D38999/24
Operation/Applicatio
n Compatible With Connector Shell Size : J, 25
Other Entry Size Code : 14 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841)
Dimensions Cable Entry Diameter : .2 - 22.2 MM [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM [.438 - .7 INCH ] Product Length : 25.6 MM [1 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/26, D38999/47, D38999/42, D38999/20, D38999/40, D38999/46, D38999/24
Operation/Applicatio
n Compatible With Connector Shell Size : J, 25
Other Entry Size Code : 14 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Body Features
- Primary Product Color : Black
- Primary Product Material : Aluminum
- Primary Product Plating Material : Zinc Nickel (ASTM B841)
Dimensions
- Cable Entry Diameter : .2 - 22.2 MM [.01 - .88 INCH ]
- Compatible Cable Diameter Range : 11.1 - 17.8 MM [.438 - .7 INCH ]
- Product Length : 25.6 MM [1 INCH ]
Housing Features
- Body Orientation : Straight
- Compatible With Connector Shape : Circular
Industry Standards
- Connector Detail Specification Number : D38999/26, D38999/47, D38999/42, D38999/20, D38999/40, D38999/46, D38999/24
Operation/Application
- Compatible With Connector Shell Size : J, 25
Other
- Entry Size Code : 14
- TE Connector Interface Code : 40
Product Type Features
- Connector Backshell Product Style : Ruggedized
- Connector Backshell Product Type : Backshell
- Termination Device Included : TR14AI
- Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions
- Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
- Salt Spray Resistance (HR) : 500
Buy Now
Datasheet
Txr40Az00-2414Ai Raychem - Te Connectivity
45AJ2926
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
CX9374-000 |
45AJ2926 |
|
Product Name
|
Connector Backshells |
Txr40Az00-2414Ai Raychem - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
2 suppliers