Body Features Color : Black
Dimensions Diameter Supplied/Recovered : 2.4 / 1.2 MM [.09 / .05 INCH ]
Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Application Type : VG95343 Part 5 Type D
Product Availability Electrical Heat Shrink Tubing Product Availability : Worldwide
Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin
Usage Conditions Operating Temperature Range (DEGC) : -75 - 150
Body Features
Dimensions
- Diameter Supplied/Recovered : 2.4 / 1.2 MM [.09 / .05 INCH ]
Electrical Characteristics
- Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 1
Operation/Application
- Application Type : VG95343 Part 5 Type D
Product Availability
- Electrical Heat Shrink Tubing Product Availability : Worldwide
Product Type Features
- Electrical Heat Shrink Tubing Technology : Heat Shrink
- Material System : Polyolefin
Usage Conditions
- Operating Temperature Range (DEGC) : -75 - 150