TE Connectivity Data Bus Couplers CX8158-000

Description
Configuration Features Design : Without Internal Terminator Eyelet : Without Number of Stubs : 5 Other Cable Assembly Length : .305 M  [1 FT ] Product Type Features Cable Type : 10612 (Single Optimized Shield Cable) Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component
Request a Quote
Description
Configuration Features Design : Without Internal Terminator Eyelet : Without Number of Stubs : 5 Other Cable Assembly Length : .305 M  [1 FT ] Product Type Features Cable Type : 10612 (Single Optimized Shield Cable) Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - CX8158-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
CX8158-000
Data Bus Couplers CX8158-000
Configuration Features Design : Without Internal Terminator Eyelet : Without Number of Stubs : 5 Other Cable Assembly Length : .305 M  [1 FT ] Product Type Features Cable Type : 10612 (Single Optimized Shield Cable) Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component

Configuration Features


  • Design : Without Internal Terminator
  • Eyelet : Without
  • Number of Stubs : 5

Other


  • Cable Assembly Length : .305 M  [1 FT ]

Product Type Features


  • Cable Type : 10612 (Single Optimized Shield Cable)
  • Coupler Type : Ultra-Lightweight In-Line Microcoupler
  • Product Type : Data Bus Component
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number CX8158-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products

RF Plugs & Jacks - 134959-1 - TE Connectivity
Specs
Package Type Plugin; Plug
Impedance 75 ohms
Frequency Range 2000.00 MHz
View Details