TE Connectivity Compression Connectors CX5973-000

Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum, Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 23.5 MM  [.925 INCH ] Barrel Length : 60 MM  [2.362 INCH ] Compression Connector Conductor Size (KCMIL) : 600 Conductor Cross-Section (MMSQ) : 300 Lug Length : 48 MM  [1.889 INCH ] Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Compression Connector Material : Aluminum, Copper Compression Connector Technology : Compression Underground Network Component Type : Stalk Lug
Request a Quote Datasheet
Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum, Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 23.5 MM  [.925 INCH ] Barrel Length : 60 MM  [2.362 INCH ] Compression Connector Conductor Size (KCMIL) : 600 Conductor Cross-Section (MMSQ) : 300 Lug Length : 48 MM  [1.889 INCH ] Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Compression Connector Material : Aluminum, Copper Compression Connector Technology : Compression Underground Network Component Type : Stalk Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - CX5973-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
CX5973-000
Compression Connectors CX5973-000
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum, Copper Conductor Type : Stranded Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 23.5 MM  [.925 INCH ] Barrel Length : 60 MM  [2.362 INCH ] Compression Connector Conductor Size (KCMIL) : 600 Conductor Cross-Section (MMSQ) : 300 Lug Length : 48 MM  [1.889 INCH ] Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Compression Connector Material : Aluminum, Copper Compression Connector Technology : Compression Underground Network Component Type : Stalk Lug

Body Features


  • Barrel Type : Standard
  • Compact Format : No
  • Compression Connector Conductor Material : Aluminum, Copper
  • Conductor Type : Stranded

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Diameter : 23.5 MM  [.925 INCH ]
  • Barrel Length : 60 MM  [2.362 INCH ]
  • Compression Connector Conductor Size (KCMIL) : 600
  • Conductor Cross-Section (MMSQ) : 300
  • Lug Length : 48 MM  [1.889 INCH ]

Electrical Characteristics


  • Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35

Operation/Application


  • Application Type : Power Distribution
  • Energized Installation : No
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Compression Connector Material : Aluminum, Copper
  • Compression Connector Technology : Compression
  • Underground Network Component Type : Stalk Lug
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CX5973-000
Product Name Compression Connectors
Unlock Full Specs
to access all available technical data

Similar Products