TE Connectivity High Speed Digital & Data Cable CX5966-000

Description
Body Features Cable Color : Yellow Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Silver Shield Type : Single Dimensions Cable Dielectric Diameter : 1.93 MM  [.076 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 4.95 MM  [.195 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .000011 PFM  [11 PFF ] Impedance (OHM) : 125 Other Dielectric Material : Rayfoam H Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Cable Color : Yellow Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Silver Shield Type : Single Dimensions Cable Dielectric Diameter : 1.93 MM  [.076 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 4.95 MM  [.195 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .000011 PFM  [11 PFF ] Impedance (OHM) : 125 Other Dielectric Material : Rayfoam H Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - CX5966-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
CX5966-000
High Speed Digital & Data Cable CX5966-000
Body Features Cable Color : Yellow Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Silver Shield Type : Single Dimensions Cable Dielectric Diameter : 1.93 MM  [.076 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 4.95 MM  [.195 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .000011 PFM  [11 PFF ] Impedance (OHM) : 125 Other Dielectric Material : Rayfoam H Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : Yellow
  • Conductor Material : Silver-Plated High Strength Copper
  • Shield Material : Copper
  • Shield Plating Material : Silver
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 1.93 MM  [.076 INCH ]
  • Conductor Diameter Range : .64 MM  [.025 INCH ]
  • Outside Cable Diameter : 4.95 MM  [.195 INCH ]
  • Wire Size (MMSQ) : .2047
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Capacitance : .000011 PFM  [11 PFF ]
  • Impedance (OHM) : 125

Other


  • Dielectric Material : Rayfoam H

Product Type Features


  • Cable Style : Twisted Pair

Signal Characteristics


  • Velocity of Propagation (PCT) : 78

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Swedesboro, NJ, United States
Wire & Cable

Wire & Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Network Cables Cable Assemblies
Product Number CX5966-000 CX5966-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2480656-1 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Shielding Brass
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 2322422-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 8.2 ft (25 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers