TE Connectivity Electrical Heat Shrink Tubing CX4711-000

Description
Body Features Color : Black Dimensions Diameter Supplied/Recovered : 24 / 6 MM  [.945 / .236 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : .6 Operation/Applicatio n Application Type : Indoor/Outdoor Product Availability Electrical Heat Shrink Tubing Product Availability : AMERICAS Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : -55 - 135
Request a Quote
Description
Body Features Color : Black Dimensions Diameter Supplied/Recovered : 24 / 6 MM  [.945 / .236 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : .6 Operation/Applicatio n Application Type : Indoor/Outdoor Product Availability Electrical Heat Shrink Tubing Product Availability : AMERICAS Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : -55 - 135
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Heat Shrink Tubing - CX4711-000 - TE Connectivity
Berwyn, PA, United States
Electrical Heat Shrink Tubing
CX4711-000
Electrical Heat Shrink Tubing CX4711-000
Body Features Color : Black Dimensions Diameter Supplied/Recovered : 24 / 6 MM  [.945 / .236 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : .6 Operation/Applicatio n Application Type : Indoor/Outdoor Product Availability Electrical Heat Shrink Tubing Product Availability : AMERICAS Product Type Features Electrical Heat Shrink Tubing Technology : Heat Shrink Material System : Polyolefin Usage Conditions Operating Temperature Range (DEGC) : -55 - 135

Body Features


  • Color : Black

Dimensions


  • Diameter Supplied/Recovered : 24 / 6 MM  [.945 / .236 INCH ]

Electrical Characteristics


  • Electrical Heat Shrink Tubing Voltage Class (KV) : .6

Operation/Application


  • Application Type : Indoor/Outdoor

Product Availability


  • Electrical Heat Shrink Tubing Product Availability : AMERICAS

Product Type Features


  • Electrical Heat Shrink Tubing Technology : Heat Shrink
  • Material System : Polyolefin

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 135
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CX4711-000
Product Name Electrical Heat Shrink Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 055747-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 002071-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 0021036036 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 099553-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details