TE Connectivity ™ Heat Shrink Tubing - CX4137-000 CX4137-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042060-CX4137-000 Length: 7.62 m Material: Fluoropolymer Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): CX4137-000RT-555-T1. 0-A260-25; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C RoHS: Compliant Min Operating Temperature: -55 °C ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042060-CX4137-000 Length: 7.62 m Material: Fluoropolymer Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): CX4137-000RT-555-T1. 0-A260-25; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C RoHS: Compliant Min Operating Temperature: -55 °C ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CX4137-000 - 1042060-CX4137-000 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - CX4137-000
1042060-CX4137-000
Heat Shrink Tubing - CX4137-000 1042060-CX4137-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042060-CX4137-000 Length: 7.62 m Material: Fluoropolymer Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): CX4137-000RT-555-T1. 0-A260-25; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C RoHS: Compliant Min Operating Temperature: -55 °C ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042060-CX4137-000
Length: 7.62 m
Material: Fluoropolymer
Categories: Heat Shrink Tubing
Alternative Parts (Cross-Reference): CX4137-000RT-555-T1.0-A260-25;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1042060-CX4137-000
Product Name Heat Shrink Tubing - CX4137-000
Unlock Full Specs
to access all available technical data

Similar Products

Low Outgassing Cable Assembly - 6002A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
5+5 Pos. Female DIL 26 AWG Cable Assembly, 1830mm, double-end, for Latches - G125-FC11005L0-1830F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details