Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Solid Primary Product Material : Brass
Configuration Features Number of Bolts : 4
Dimensions Bolt Head Size (Across Flats) (MM) : 3 Compatible Conductor Cross-Section Range (MMSQ) : 4 - 25, 10 - 35 Compatible Conductor Range (AWGKC) : 8 - 2 Inside Diameter Range : 8 MM [.312 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Bolted Connector
Other Conductor Gauge Type : Metric
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, China
Product Type Features Installation Technology : Non-Shear Bolt
Body Features
- Blocked : Yes
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Stranded, Solid
- Primary Product Material : Brass
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 3
- Compatible Conductor Cross-Section Range (MMSQ) : 4 - 25, 10 - 35
- Compatible Conductor Range (AWGKC) : 8 - 2
- Inside Diameter Range : 8 MM [.312 INCH ]
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Bolted Connector
Other
- Conductor Gauge Type : Metric
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, China
Product Type Features
- Installation Technology : Non-Shear Bolt