TE Connectivity Sealing Sleeves CX2097-000

Description
Body Features Primary Product Color : Blue Dimensions Adhesive Cut Length : 21.59 MM  [.85 INCH ] Adhesive Inside Diameter : 2.13 MM  [.084 INCH ] Product Length : 19.05 MM  [.75 INCH ] Sleeve Inside Diameter : 3.43 MM  [.135 INCH ] Wire Size (AWG) : 18 - 16 Product Type Features Sealing Sleeve Product Type : Heat Shrink Repair Sleeve Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Dimensions Adhesive Cut Length : 21.59 MM  [.85 INCH ] Adhesive Inside Diameter : 2.13 MM  [.084 INCH ] Product Length : 19.05 MM  [.75 INCH ] Sleeve Inside Diameter : 3.43 MM  [.135 INCH ] Wire Size (AWG) : 18 - 16 Product Type Features Sealing Sleeve Product Type : Heat Shrink Repair Sleeve Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealing Sleeves - CX2097-000 - TE Connectivity
Berwyn, PA, United States
Sealing Sleeves
CX2097-000
Sealing Sleeves CX2097-000
Body Features Primary Product Color : Blue Dimensions Adhesive Cut Length : 21.59 MM  [.85 INCH ] Adhesive Inside Diameter : 2.13 MM  [.084 INCH ] Product Length : 19.05 MM  [.75 INCH ] Sleeve Inside Diameter : 3.43 MM  [.135 INCH ] Wire Size (AWG) : 18 - 16 Product Type Features Sealing Sleeve Product Type : Heat Shrink Repair Sleeve Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Primary Product Color : Blue

Dimensions


  • Adhesive Cut Length : 21.59 MM  [.85 INCH ]
  • Adhesive Inside Diameter : 2.13 MM  [.084 INCH ]
  • Product Length : 19.05 MM  [.75 INCH ]
  • Sleeve Inside Diameter : 3.43 MM  [.135 INCH ]
  • Wire Size (AWG) : 18 - 16

Product Type Features


  • Sealing Sleeve Product Type : Heat Shrink Repair Sleeve

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CX2097-000
Product Name Sealing Sleeves
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 069816-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 035377P016 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Crosslinked Polyolefin, Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
Power Cable Heat Shrink Tubing - 035001-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Cable Transitions & Breakouts - 007399-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers