TE Connectivity Sealing Sleeves CX2001-000

Description
Body Features Primary Product Color : Green Dimensions Adhesive Cut Length : 21.59 MM  [.85 INCH ] Adhesive Inside Diameter : 1.11 MM  [.044 INCH ] Product Length : 19.05 MM  [.75 INCH ] Sleeve Inside Diameter : 2.29 MM  [.09 INCH ] Wire Size (AWG) : 26 - 24 Product Type Features Sealing Sleeve Product Type : Heat Shrink Repair Sleeve Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Dimensions Adhesive Cut Length : 21.59 MM  [.85 INCH ] Adhesive Inside Diameter : 1.11 MM  [.044 INCH ] Product Length : 19.05 MM  [.75 INCH ] Sleeve Inside Diameter : 2.29 MM  [.09 INCH ] Wire Size (AWG) : 26 - 24 Product Type Features Sealing Sleeve Product Type : Heat Shrink Repair Sleeve Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealing Sleeves - CX2001-000 - TE Connectivity
Berwyn, PA, United States
Sealing Sleeves
CX2001-000
Sealing Sleeves CX2001-000
Body Features Primary Product Color : Green Dimensions Adhesive Cut Length : 21.59 MM  [.85 INCH ] Adhesive Inside Diameter : 1.11 MM  [.044 INCH ] Product Length : 19.05 MM  [.75 INCH ] Sleeve Inside Diameter : 2.29 MM  [.09 INCH ] Wire Size (AWG) : 26 - 24 Product Type Features Sealing Sleeve Product Type : Heat Shrink Repair Sleeve Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Primary Product Color : Green

Dimensions


  • Adhesive Cut Length : 21.59 MM  [.85 INCH ]
  • Adhesive Inside Diameter : 1.11 MM  [.044 INCH ]
  • Product Length : 19.05 MM  [.75 INCH ]
  • Sleeve Inside Diameter : 2.29 MM  [.09 INCH ]
  • Wire Size (AWG) : 26 - 24

Product Type Features


  • Sealing Sleeve Product Type : Heat Shrink Repair Sleeve

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CX2001-000
Product Name Sealing Sleeves
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 042565M001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Chlorinated Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
shrink tube - 043369N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 074793-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Heat Shrink Boots - 016211-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers