TE Connectivity Multicore Cable CX0384-000

Description
Body Features Cable Color : White Cable Shield Size (AWG) : 38 Conductor Material : Tin-Coated Copper Shield Material : Tin-Plated Copper Configuration Features Number of Conductors : 2 Dimensions Conductor Diameter Range : .61 MM  [.024 INCH ] Conductor Insulation Diameter : 1.04 MM  [.041 INCH ] Outside Cable Diameter : 2.64 MM  [.104 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Round Spirally Shielded & Jacketed Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Cable Color : White Cable Shield Size (AWG) : 38 Conductor Material : Tin-Coated Copper Shield Material : Tin-Plated Copper Configuration Features Number of Conductors : 2 Dimensions Conductor Diameter Range : .61 MM  [.024 INCH ] Conductor Insulation Diameter : 1.04 MM  [.041 INCH ] Outside Cable Diameter : 2.64 MM  [.104 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Round Spirally Shielded & Jacketed Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - CX0384-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
CX0384-000
Multicore Cable CX0384-000
Body Features Cable Color : White Cable Shield Size (AWG) : 38 Conductor Material : Tin-Coated Copper Shield Material : Tin-Plated Copper Configuration Features Number of Conductors : 2 Dimensions Conductor Diameter Range : .61 MM  [.024 INCH ] Conductor Insulation Diameter : 1.04 MM  [.041 INCH ] Outside Cable Diameter : 2.64 MM  [.104 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Round Spirally Shielded & Jacketed Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Cable Color : White
  • Cable Shield Size (AWG) : 38
  • Conductor Material : Tin-Coated Copper
  • Shield Material : Tin-Plated Copper

Configuration Features


  • Number of Conductors : 2

Dimensions


  • Conductor Diameter Range : .61 MM  [.024 INCH ]
  • Conductor Insulation Diameter : 1.04 MM  [.041 INCH ]
  • Outside Cable Diameter : 2.64 MM  [.104 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (V) : 600

Other


  • Product Source : US

Product Type Features


  • Cable Style : Round Spirally Shielded & Jacketed

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CX0384-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 1431213001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 131930-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 013536-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1055053001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details