CX035SC2RC018N -- CABLE ASSEMBLIES - COAXIAL CABLES (RF)
TE Connectivity
Cable Assemblies - Coaxial Cables (RF)
CX035SC2RC018N
Description
CBL ASSY COAX PLUG 18"
-
Acme Chip Technology Co., Limited
Description
CBL ASSY COAX PLUG 18"
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
CX035SC2RC018N |
|
Product Name
|
Cable Assemblies - Coaxial Cables (RF) |
|
Cable Length
|
1.5 ft (4.57 dm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Length
100 ft (305 dm)
Standards / Certifications
RoHS
View Details
Cable Type
Coaxial
Cable Length
0.8333 ft (2.54 dm)
Rated Temperature
-55 to 105 C (-67 to 221 F)
View Details
3 suppliers