CX035SC2RC006N -- CABLE ASSEMBLIES - COAXIAL CABLES (RF)
TE Connectivity
Cable Assemblies - Coaxial Cables (RF)
CX035SC2RC006N
Description
CBL ASSY COAX PLUG 6"
-
Acme Chip Technology Co., Limited
Description
CBL ASSY COAX PLUG 6"
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
CX035SC2RC006N |
|
Product Name
|
Cable Assemblies - Coaxial Cables (RF) |
|
Cable Length
|
0.5000 ft (1.52 dm)
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Cable Type
Coaxial
Cable Length
1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type
BNC
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
SMA Female Bulkhead
View Details