CX035PC2RC018N -- CABLE ASSEMBLIES - COAXIAL CABLES (RF)
TE Connectivity
Cable Assemblies - Coaxial Cables (RF)
CX035PC2RC018N
Description
CBL ASSY COAX PLUG 18"
-
Acme Chip Technology Co., Limited
Description
CBL ASSY COAX PLUG 18"
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
CX035PC2RC018N |
|
Product Name
|
Cable Assemblies - Coaxial Cables (RF) |
|
Cable Length
|
1.5 ft (4.57 dm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards / Certifications
UL Recognized Component Mark (US and Canadian)
View Details
Cable Length
3.25 ft (9.91 dm)
Connector Type
BNC
View Details
Application
Instrumentation and Control; Medical; Telecommunications
Cable Type
Flat Cable
Cable Shielding
No Shielding
View Details