CX030PC2RG018N -- CABLE ASSEMBLIES - COAXIAL CABLES (RF)
TE Connectivity
Cable Assemblies - Coaxial Cables (RF)
CX030PC2RG018N
Description
CBL ASSY COAX PLUG 8"
-
Acme Chip Technology Co., Limited
Description
CBL ASSY COAX PLUG 8"
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
CX030PC2RG018N |
|
Product Name
|
Cable Assemblies - Coaxial Cables (RF) |
|
Cable Length
|
0.6667 ft (2.03 dm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Networking
Cable Type
Coaxial
Cable Length
32.81 ft (100 dm)
View Details
Cable Type
Coaxial
Cable Length
0.6667 ft (2.03 dm)
Rated Temperature
-55 to 105 C (-67 to 221 F)
View Details
3 suppliers