CX030PC2RG012N -- CABLE ASSEMBLIES - COAXIAL CABLES (RF)
TE Connectivity
Cable Assemblies - Coaxial Cables (RF)
CX030PC2RG012N
Description
CBL ASSY COAX PLUG 12"
-
Acme Chip Technology Co., Limited
Description
CBL ASSY COAX PLUG 12"
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
CX030PC2RG012N |
|
Product Name
|
Cable Assemblies - Coaxial Cables (RF) |
|
Cable Length
|
1 ft (3.05 dm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Cable Length
3.28 ft (10 dm)
Connector Type
Cable Assembly
Rated Temperature
-40 to 85 C (-40 to 185 F)
View Details
Application
Instrumentation and Control
Product Type
System
Cable Length
3.28 ft (10 dm)
View Details
3 suppliers