CX030PC2RG012 -- CABLE ASSEMBLIES - COAXIAL CABLES (RF)
TE Connectivity
Cable Assemblies - Coaxial Cables (RF)
CX030PC2RG012
Description
CBL ASSY COAX PLUG 12"
-
Acme Chip Technology Co., Limited
Description
CBL ASSY COAX PLUG 12"
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
CX030PC2RG012 |
|
Product Name
|
Cable Assemblies - Coaxial Cables (RF) |
|
Cable Length
|
1 ft (3.05 dm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Networking
Cable Type
Coaxial
Cable Length
9.84 ft (30 dm)
View Details
Cable Length
10 ft (30.48 dm)
Rated Temperature
-55 to 105 C (-67 to 221 F)
View Details
2 suppliers