TE Connectivity High Speed Digital & Data Cable CW9922-000

Description
Body Features Cable Color : White Conductor Material : Silver-Plated Copper Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : 2.08 MM  [.082 INCH ] Conductor Diameter Range : .48 MM  [.019 INCH ] Outside Cable Diameter : 3.1 MM  [.122 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .0000167 PFM  [16.7 PFF ] Impedance (OHM) : 75 Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 81 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : White Conductor Material : Silver-Plated Copper Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : 2.08 MM  [.082 INCH ] Conductor Diameter Range : .48 MM  [.019 INCH ] Outside Cable Diameter : 3.1 MM  [.122 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .0000167 PFM  [16.7 PFF ] Impedance (OHM) : 75 Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 81 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - CW9922-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
CW9922-000
High Speed Digital & Data Cable CW9922-000
Body Features Cable Color : White Conductor Material : Silver-Plated Copper Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : 2.08 MM  [.082 INCH ] Conductor Diameter Range : .48 MM  [.019 INCH ] Outside Cable Diameter : 3.1 MM  [.122 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .0000167 PFM  [16.7 PFF ] Impedance (OHM) : 75 Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 81 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Plated Copper
  • Shield Material : Copper
  • Shield Plating Material : Silver
  • Shield Type : Double

Dimensions


  • Cable Dielectric Diameter : 2.08 MM  [.082 INCH ]
  • Conductor Diameter Range : .48 MM  [.019 INCH ]
  • Outside Cable Diameter : 3.1 MM  [.122 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Capacitance : .0000167 PFM  [16.7 PFF ]
  • Impedance (OHM) : 75

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 81

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number CW9922-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2-2205130-6 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 32.81 ft (100 dm)
View Details
4 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322422-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 22.97 ft (70 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
High Speed I/O Cable Assemblies - 2-2205129-3 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 6.56 ft (20 dm)
View Details
5 suppliers
High Speed Digital & Data Cable - 2322442-1 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details