Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1
Dimensions Expanded Inside Diameter (Min) : 63.5 MM [2.5 INCH ] Recovered Inside Diameter (Max) : 13.97 MM [.55 INCH ] Recovered Wall Thickness (Tolerance) : 1.5 MM [.059 INCH ]
Industry Standards Flammability Test Method : ASTM D2671, Procedure B
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1
Dimensions Expanded Inside Diameter (Min) : 63.5 MM [2.5 INCH ] Recovered Inside Diameter (Max) : 13.97 MM [.55 INCH ] Recovered Wall Thickness (Tolerance) : 1.5 MM [.059 INCH ]
Industry Standards Flammability Test Method : ASTM D2671, Procedure B
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1
Dimensions Expanded Inside Diameter (Min) : 63.5 MM [2.5 INCH ] Recovered Inside Diameter (Max) : 13.97 MM [.55 INCH ] Recovered Wall Thickness (Tolerance) : 1.5 MM [.059 INCH ]
Industry Standards Flammability Test Method : ASTM D2671, Procedure B
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Body Features
Flexibility : Very Flexible
Primary Product Color : Black
Primary Product Material : Irradiated Modified Polyolefin
Shrink Ratio : 5.6:1
Dimensions
Expanded Inside Diameter (Min) : 63.5 MM [2.5 INCH ]
Recovered Inside Diameter (Max) : 13.97 MM [.55 INCH ]
Recovered Wall Thickness (Tolerance) : 1.5 MM [.059 INCH ]
Industry Standards
Flammability Test Method : ASTM D2671, Procedure B
Operation/Application
Mechanical Resistance : Abrasion Resistant
Other
Meets Low Outgassing Requirements : No
Product Source : US
Packaging Features
Packaging Method : Piece
Product Availability
Applicable Region : Global
Product Type Features
Tubing Product Type : Heat Shrink Tubing
Wall Type : Single Wall
Usage Conditions
Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]