TE Connectivity Heat Shrink Boots CW7306-000

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 222K Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -55 - 200 DEGC  [-67 - 394 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 222K Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -55 - 200 DEGC  [-67 - 394 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - CW7306-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
CW7306-000
Heat Shrink Boots CW7306-000
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures Molded Part Shape Code : 222K Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -55 - 200 DEGC  [-67 - 394 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 200
  • Material : Modified Fluoro-Elastomer
  • Material Code : 12

Configuration Features


  • Lipped : Yes

Other


  • Fluid & Chemical Resistance : Long-Term Fluid Immersion at High Temperatures
  • Molded Part Shape Code : 222K

Product Type Features


  • Molded Part Angle (DEG) : 90

Usage Conditions


  • Flammability : Flame-Retardant
  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 394 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CW7306-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 053425-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 053439-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 069783M009 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 062806N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details