TE Connectivity Data Bus Connectors CW7097-000

Description
Contact Features Contact Type : Socket Mechanical Attachment Polarization Code : D Operation/Applicatio n Space-Grade : Yes Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Contact Features Contact Type : Socket Mechanical Attachment Polarization Code : D Operation/Applicatio n Space-Grade : Yes Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - CW7097-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
CW7097-000
Data Bus Connectors CW7097-000
Contact Features Contact Type : Socket Mechanical Attachment Polarization Code : D Operation/Applicatio n Space-Grade : Yes Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125

Contact Features


  • Contact Type : Socket

Mechanical Attachment


  • Polarization Code : D

Operation/Application


  • Space-Grade : Yes

Product Type Features


  • Data Bus Connector Style : Bayonet
  • Data Bus Connector Type : Jack
  • Product Type : Data Bus Component

Termination Features


  • Connection Type : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CW7097-000
Product Name Data Bus Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details