TE Connectivity Data Bus Connectors CW7096-000

Description
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : D Operation/Applicatio n Space-Grade : Yes Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : D Operation/Applicatio n Space-Grade : Yes Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - CW7096-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
CW7096-000
Data Bus Connectors CW7096-000
Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : D Operation/Applicatio n Space-Grade : Yes Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125

Contact Features


  • Contact Type : Pin

Mechanical Attachment


  • Polarization Code : D

Operation/Application


  • Space-Grade : Yes

Product Type Features


  • Data Bus Connector Style : Bayonet
  • Data Bus Connector Type : Jack
  • Product Type : Data Bus Component

Termination Features


  • Connection Type : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CW7096-000
Product Name Data Bus Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20A - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Eurocard Connectors - 024104-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers