TE Connectivity Connector Backshells CW6221-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : 17.48 MM  [.688 INCH ] Product Length : 62.53 MM  [2.46 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Other Connector Interface Specification : MIL-DTL-38999 Series I, MIL-DTL-38999 Series II Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : 17.48 MM  [.688 INCH ] Product Length : 62.53 MM  [2.46 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Other Connector Interface Specification : MIL-DTL-38999 Series I, MIL-DTL-38999 Series II Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CW6221-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CW6221-000
Connector Backshells CW6221-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : 17.48 MM  [.688 INCH ] Product Length : 62.53 MM  [2.46 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Other Connector Interface Specification : MIL-DTL-38999 Series I, MIL-DTL-38999 Series II Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Cadmium

Contact Features


  • Primary Product Underplating Material : Electroless Nickel

Dimensions


  • Cable Entry Diameter : 17.48 MM  [.688 INCH ]
  • Product Length : 62.53 MM  [2.46 INCH ]

Housing Features


  • Body Orientation : 45°
  • Compatible With Connector Shape : Circular

Other


  • Connector Interface Specification : MIL-DTL-38999 Series I, MIL-DTL-38999 Series II

Product Type Features


  • Connector Backshell Product Style : Unscreened
  • Connector Backshell Product Type : Backshell
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CW6221-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products