Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel
Dimensions Product Length : 77.75 MM [3.06 INCH ]
Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular
Other Connector Interface Specification : AS50151 Crimp Contact, MIL-DTL-26482 Series II, AS81703 Series 3, MIL-DTL-83723 / SERIES III
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel
Dimensions Product Length : 77.75 MM [3.06 INCH ]
Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular
Other Connector Interface Specification : AS50151 Crimp Contact, MIL-DTL-26482 Series II, AS81703 Series 3, MIL-DTL-83723 / SERIES III
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel
Dimensions Product Length : 77.75 MM [3.06 INCH ]
Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular
Other Connector Interface Specification : AS50151 Crimp Contact, MIL-DTL-26482 Series II, AS81703 Series 3, MIL-DTL-83723 / SERIES III
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
Primary Product Material : Aluminum Alloy
Primary Product Plating Material : Electroless Nickel
Dimensions
Product Length : 77.75 MM [3.06 INCH ]
Housing Features
Body Orientation : 45°
Compatible With Connector Shape : Circular
Other
Connector Interface Specification : AS50151 Crimp Contact, MIL-DTL-26482 Series II, AS81703 Series 3, MIL-DTL-83723 / SERIES III
Product Type Features
Connector Backshell Product Style : Unscreened
Connector Backshell Product Type : Backshell
Sealable : No
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]