TE Connectivity Connector Backshells CW5937-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Product Length : 61.49 MM  [2.42 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Other Connector Interface Specification : AS81703 Series 3, AS50151 Crimp Contact, MIL-DTL-26482 Series II, MIL-DTL-83723 / SERIES III Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Product Length : 61.49 MM  [2.42 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Other Connector Interface Specification : AS81703 Series 3, AS50151 Crimp Contact, MIL-DTL-26482 Series II, MIL-DTL-83723 / SERIES III Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CW5937-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CW5937-000
Connector Backshells CW5937-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Product Length : 61.49 MM  [2.42 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Other Connector Interface Specification : AS81703 Series 3, AS50151 Crimp Contact, MIL-DTL-26482 Series II, MIL-DTL-83723 / SERIES III Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Cadmium

Contact Features


  • Primary Product Underplating Material : Electroless Nickel

Dimensions


  • Product Length : 61.49 MM  [2.42 INCH ]

Housing Features


  • Body Orientation : 45°
  • Compatible With Connector Shape : Circular

Other


  • Connector Interface Specification : AS81703 Series 3, AS50151 Crimp Contact, MIL-DTL-26482 Series II, MIL-DTL-83723 / SERIES III

Product Type Features


  • Connector Backshell Product Style : Unscreened
  • Connector Backshell Product Type : Backshell
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CW5937-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers