TE Connectivity
Connector Backshells
CW5751-000
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074)
Dimensions Cable Entry Diameter : .2 - 25.4 MM [.01 - 1 INCH ] Compatible Cable Diameter Range : 12.7 - 20.3 MM [.5 - .8 INCH ] Product Length : 43.3 MM [1.7 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/46, D38999/26, D38999/42, D38999/40, D38999/24, D38999/20, D38999/47
Operation/Applicatio
n Compatible With Connector Shell Size : D, 15
Other Entry Size Code : 16 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR16BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074)
Dimensions Cable Entry Diameter : .2 - 25.4 MM [.01 - 1 INCH ] Compatible Cable Diameter Range : 12.7 - 20.3 MM [.5 - .8 INCH ] Product Length : 43.3 MM [1.7 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/46, D38999/26, D38999/42, D38999/40, D38999/24, D38999/20, D38999/47
Operation/Applicatio
n Compatible With Connector Shell Size : D, 15
Other Entry Size Code : 16 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR16BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074)
Dimensions Cable Entry Diameter : .2 - 25.4 MM [.01 - 1 INCH ] Compatible Cable Diameter Range : 12.7 - 20.3 MM [.5 - .8 INCH ] Product Length : 43.3 MM [1.7 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/46, D38999/26, D38999/42, D38999/40, D38999/24, D38999/20, D38999/47
Operation/Applicatio
n Compatible With Connector Shell Size : D, 15
Other Entry Size Code : 16 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR16BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Body Features
- Primary Product Color : Bright
- Primary Product Material : Aluminum
- Primary Product Plating Material : Electroless Nickel (AMS-C-26074)
Dimensions
- Cable Entry Diameter : .2 - 25.4 MM [.01 - 1 INCH ]
- Compatible Cable Diameter Range : 12.7 - 20.3 MM [.5 - .8 INCH ]
- Product Length : 43.3 MM [1.7 INCH ]
Housing Features
- Body Orientation : Straight
- Compatible With Connector Shape : Circular
Industry Standards
- Connector Detail Specification Number : D38999/46, D38999/26, D38999/42, D38999/40, D38999/24, D38999/20, D38999/47
Operation/Application
- Compatible With Connector Shell Size : D, 15
Other
- Entry Size Code : 16
- TE Connector Interface Code : 40
Product Type Features
- Connector Backshell Product Style : Ruggedized
- Connector Backshell Product Type : Backshell
- Termination Device Included : TR16BI
- Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring
Usage Conditions
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
- Salt Spray Resistance (HR) : 48
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CW5751-000 |
|
Product Name
|
Connector Backshells |
Unlock Full Specs
to access all available technical data