TE Connectivity
Heat Shrink Tubing
CW5551-000
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Turbine Fuel, Lubricating Oil, De-Icing Fluid, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Polyolefin, Irradiated Modified Polyolefin Shrink Ratio : 3:1
Dimensions Cut Length : 76.2 MM [3 INCH ] Expanded Inside Diameter (Min) : 33.02 MM [1.3 INCH ] Recovered Inside Diameter (Max) : 9.53 MM [.375 INCH ] Recovered Wall Thickness (Nominal) : 3.05 MM [.12 INCH ] Recovered Wall Thickness (Tolerance) : 3.05 MM [.12 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : UK, US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Wall Type : Single
Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Moisture, Abrasion, Fluids Operating Temperature Range (DEGC) : -55 - 110, -55 - 90 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90
Request a Quote
Email Supplier
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Turbine Fuel, Lubricating Oil, De-Icing Fluid, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Polyolefin, Irradiated Modified Polyolefin Shrink Ratio : 3:1
Dimensions Cut Length : 76.2 MM [3 INCH ] Expanded Inside Diameter (Min) : 33.02 MM [1.3 INCH ] Recovered Inside Diameter (Max) : 9.53 MM [.375 INCH ] Recovered Wall Thickness (Nominal) : 3.05 MM [.12 INCH ] Recovered Wall Thickness (Tolerance) : 3.05 MM [.12 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : UK, US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Wall Type : Single
Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Moisture, Abrasion, Fluids Operating Temperature Range (DEGC) : -55 - 110, -55 - 90 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90
Request a Quote
Email Supplier
Suppliers
Body Features Flexibility : Semi-Rigid Fluid Type : Turbine Fuel, Lubricating Oil, De-Icing Fluid, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Polyolefin, Irradiated Modified Polyolefin Shrink Ratio : 3:1
Dimensions Cut Length : 76.2 MM [3 INCH ] Expanded Inside Diameter (Min) : 33.02 MM [1.3 INCH ] Recovered Inside Diameter (Max) : 9.53 MM [.375 INCH ] Recovered Wall Thickness (Nominal) : 3.05 MM [.12 INCH ] Recovered Wall Thickness (Tolerance) : 3.05 MM [.12 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : UK, US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Wall Type : Single
Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Moisture, Abrasion, Fluids Operating Temperature Range (DEGC) : -55 - 110, -55 - 90 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 90
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Turbine Fuel, Lubricating Oil, De-Icing Fluid, Hydraulic Fluid
- Primary Product Color : Black
- Primary Product Material : Polyolefin, Irradiated Modified Polyolefin
- Shrink Ratio : 3:1
Dimensions
- Cut Length : 76.2 MM [3 INCH ]
- Expanded Inside Diameter (Min) : 33.02 MM [1.3 INCH ]
- Recovered Inside Diameter (Max) : 9.53 MM [.375 INCH ]
- Recovered Wall Thickness (Nominal) : 3.05 MM [.12 INCH ]
- Recovered Wall Thickness (Tolerance) : 3.05 MM [.12 INCH ]
Other
- Meets Low Outgassing Requirements : No
- Product Source : UK, US
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
Usage Conditions
- Fluid Resistance : Moisture/Spray Protection
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Moisture, Abrasion, Fluids
- Operating Temperature Range (DEGC) : -55 - 110, -55 - 90
- Recovery Temperature (DEGC) : 121
- Shrink Temperature (Min) (DEGC) : 90
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
CW5551-000 |
|
Product Name
|
Heat Shrink Tubing |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin, Crosslinked Polyolefin
Operating Temperature
-40 to 110 C (-40 to 230 F)
View Details
2 suppliers
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 135 C (-40 to 275 F)
View Details