TE Connectivity Power Cable CW5505-000

Description
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified PFA Wire Color (Base) : White Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 6 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : SHF260 Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified PFA Wire Color (Base) : White Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 6 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : SHF260 Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable - CW5505-000 - TE Connectivity
Berwyn, PA, United States
Power Cable
CW5505-000
Power Cable CW5505-000
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified PFA Wire Color (Base) : White Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 6 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : SHF260 Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]

Body Features


  • Conductor Material : Nickel-Coated Copper
  • Wire & Cable Insulation Material : Modified PFA
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (AWG) : 6

Electrical Characteristics


  • Operating Voltage (VAC) : 1000

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : SHF260
  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Buy Now Datasheet
 - CW5505-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flex Power Cable

Flex Power Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number CW5505-000 CW5505-000
Product Name Power Cable
Cable Insulation Modified PFA
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data