TE Connectivity Connector Backshells CW5209-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Cable Entry Diameter : 20.62 MM  [.812 INCH ] Product Length : 67.5 MM  [2.66 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Cable Entry Diameter : 20.62 MM  [.812 INCH ] Product Length : 67.5 MM  [2.66 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CW5209-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CW5209-000
Connector Backshells CW5209-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Cable Entry Diameter : 20.62 MM  [.812 INCH ] Product Length : 67.5 MM  [2.66 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Electroless Nickel

Dimensions


  • Cable Entry Diameter : 20.62 MM  [.812 INCH ]
  • Product Length : 67.5 MM  [2.66 INCH ]

Housing Features


  • Body Orientation : 45°
  • Compatible With Connector Shape : Circular

Other


  • Connector Interface Specification : MIL-DTL-38999 Series III & IV

Product Type Features


  • Connector Backshell Product Style : Unscreened
  • Connector Backshell Product Type : Backshell
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CW5209-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024104-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers