Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium
Contact Features Primary Product Underplating Material : Electroless Nickel
Dimensions Cable Entry Diameter : 14.27 MM [.562 INCH ] Product Length : 62.4 MM [2.46 INCH ]
Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular
Other Connector Interface Specification : MIL-DTL-38999 Series III & IV
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium
Contact Features Primary Product Underplating Material : Electroless Nickel
Dimensions Cable Entry Diameter : 14.27 MM [.562 INCH ] Product Length : 62.4 MM [2.46 INCH ]
Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular
Other Connector Interface Specification : MIL-DTL-38999 Series III & IV
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium
Contact Features Primary Product Underplating Material : Electroless Nickel
Dimensions Cable Entry Diameter : 14.27 MM [.562 INCH ] Product Length : 62.4 MM [2.46 INCH ]
Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular
Other Connector Interface Specification : MIL-DTL-38999 Series III & IV
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features
Primary Product Material : Aluminum Alloy
Primary Product Plating Material : Cadmium
Contact Features
Primary Product Underplating Material : Electroless Nickel
Dimensions
Cable Entry Diameter : 14.27 MM [.562 INCH ]
Product Length : 62.4 MM [2.46 INCH ]
Housing Features
Body Orientation : 45°
Compatible With Connector Shape : Circular
Other
Connector Interface Specification : MIL-DTL-38999 Series III & IV
Product Type Features
Connector Backshell Product Style : Unscreened
Connector Backshell Product Type : Backshell
Sealable : No
Usage Conditions
Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]