TE Connectivity Connector Backshells CW4779-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 57.07 MM  [2.25 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Other Connector Interface Specification : MIL-DTL-83723 / SERIES III, AS81703 Series 3, MIL-DTL-26482 Series II, AS50151 Crimp Contact Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 57.07 MM  [2.25 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Other Connector Interface Specification : MIL-DTL-83723 / SERIES III, AS81703 Series 3, MIL-DTL-26482 Series II, AS50151 Crimp Contact Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CW4779-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CW4779-000
Connector Backshells CW4779-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 57.07 MM  [2.25 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Other Connector Interface Specification : MIL-DTL-83723 / SERIES III, AS81703 Series 3, MIL-DTL-26482 Series II, AS50151 Crimp Contact Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Electroless Nickel

Dimensions


  • Product Length : 57.07 MM  [2.25 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Other


  • Connector Interface Specification : MIL-DTL-83723 / SERIES III, AS81703 Series 3, MIL-DTL-26482 Series II, AS50151 Crimp Contact

Product Type Features


  • Connector Backshell Product Style : Unscreened
  • Connector Backshell Product Type : Backshell
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CW4779-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details