TE Connectivity Connector Backshells CW4474-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 42.16 MM  [1.66 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Other Connector Interface Specification : AS50151 Crimp Contact, MIL-DTL-26482 Series II, AS81703 Series 3, MIL-DTL-83723 / SERIES III Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 42.16 MM  [1.66 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Other Connector Interface Specification : AS50151 Crimp Contact, MIL-DTL-26482 Series II, AS81703 Series 3, MIL-DTL-83723 / SERIES III Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CW4474-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CW4474-000
Connector Backshells CW4474-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 42.16 MM  [1.66 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Other Connector Interface Specification : AS50151 Crimp Contact, MIL-DTL-26482 Series II, AS81703 Series 3, MIL-DTL-83723 / SERIES III Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Electroless Nickel

Dimensions


  • Product Length : 42.16 MM  [1.66 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Other


  • Connector Interface Specification : AS50151 Crimp Contact, MIL-DTL-26482 Series II, AS81703 Series 3, MIL-DTL-83723 / SERIES III

Product Type Features


  • Connector Backshell Product Style : Unscreened
  • Connector Backshell Product Type : Backshell
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
adapters - CW4474-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
CW4474-000
adapters CW4474-000
Adaptors

Adaptors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number CW4474-000 CW4474-000
Product Name Connector Backshells adapters
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details