Body Features Primary Product Plating Material : Electroless Nickel
Dimensions Product Length : 42.16 MM [1.66 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 10
Other Connector Interface Specification : MIL-DTL-83723 / SERIES III, AS81703 Series 3, MIL-DTL-26482 Series II, AS50151 Crimp Contact
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Plating Material : Electroless Nickel
Dimensions Product Length : 42.16 MM [1.66 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 10
Other Connector Interface Specification : MIL-DTL-83723 / SERIES III, AS81703 Series 3, MIL-DTL-26482 Series II, AS50151 Crimp Contact
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features Primary Product Plating Material : Electroless Nickel
Dimensions Product Length : 42.16 MM [1.66 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 10
Other Connector Interface Specification : MIL-DTL-83723 / SERIES III, AS81703 Series 3, MIL-DTL-26482 Series II, AS50151 Crimp Contact
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
Primary Product Plating Material : Electroless Nickel
Dimensions
Product Length : 42.16 MM [1.66 INCH ]
Housing Features
Body Orientation : Straight
Compatible With Connector Shape : Circular
Operation/Application
Compatible With Connector Shell Size : 10
Other
Connector Interface Specification : MIL-DTL-83723 / SERIES III, AS81703 Series 3, MIL-DTL-26482 Series II, AS50151 Crimp Contact
Product Type Features
Connector Backshell Product Style : Unscreened
Connector Backshell Product Type : Backshell
Sealable : No
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]