TE Connectivity Connector Backshells CW4468-000

Description
Body Features Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 42.16 MM  [1.66 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 20 Other Connector Interface Specification : MIL-DTL-83723 / SERIES III, AS81703 Series 3, MIL-DTL-26482 Series II, AS50151 Crimp Contact Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 42.16 MM  [1.66 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 20 Other Connector Interface Specification : MIL-DTL-83723 / SERIES III, AS81703 Series 3, MIL-DTL-26482 Series II, AS50151 Crimp Contact Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CW4468-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CW4468-000
Connector Backshells CW4468-000
Body Features Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 42.16 MM  [1.66 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 20 Other Connector Interface Specification : MIL-DTL-83723 / SERIES III, AS81703 Series 3, MIL-DTL-26482 Series II, AS50151 Crimp Contact Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Plating Material : Electroless Nickel

Dimensions


  • Product Length : 42.16 MM  [1.66 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 20

Other


  • Connector Interface Specification : MIL-DTL-83723 / SERIES III, AS81703 Series 3, MIL-DTL-26482 Series II, AS50151 Crimp Contact

Product Type Features


  • Connector Backshell Product Style : Unscreened
  • Connector Backshell Product Type : Backshell
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number CW4468-000 CW4468-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
RF Connectors / Coaxial Connectors - 031-0016-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
2 suppliers