TE Connectivity Connector Backshells CW4375-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Cable Entry Diameter : 23.83 MM  [.938 INCH ] Product Length : 40.64 MM  [1.6 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No
Request a Quote
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Cable Entry Diameter : 23.83 MM  [.938 INCH ] Product Length : 40.64 MM  [1.6 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CW4375-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CW4375-000
Connector Backshells CW4375-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Cable Entry Diameter : 23.83 MM  [.938 INCH ] Product Length : 40.64 MM  [1.6 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Electroless Nickel

Dimensions


  • Cable Entry Diameter : 23.83 MM  [.938 INCH ]
  • Product Length : 40.64 MM  [1.6 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Other


  • Connector Interface Specification : MIL-DTL-38999 Series III & IV

Product Type Features


  • Connector Backshell Product Style : Unscreened
  • Connector Backshell Product Type : Backshell
  • Sealable : No
Buy Now
Swedesboro, NJ, United States
Connector Backshell
CW4375-000
Connector Backshell CW4375-000
AS85049

AS85049

Buy Now
Swedesboro, NJ, United States
Connector Backshell
CW4375-000
Connector Backshell CW4375-000
backshells,

backshells,

Buy Now
R85049/88-23N03 Raychem - Te Connectivity - 45AJ2909 - Newark, An Avnet Company
Chicago, IL, United States
R85049/88-23N03 Raychem - Te Connectivity
45AJ2909
R85049/88-23N03 Raychem - Te Connectivity 45AJ2909
R85049/88-23N03

R85049/88-23N03

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CW4375-000 CW4375-000 45AJ2909
Product Name Connector Backshells Connector Backshell R85049/88-23N03 Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details