TE Connectivity RF Antennas CW42

Description
45MHz Whip, Straight RF Antenna 42MHz ~ 48MHz 0dB NMO Base Mount
Description
45MHz Whip, Straight RF Antenna 42MHz ~ 48MHz 0dB NMO Base Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CW42 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CW42
RF Antennas CW42
45MHz Whip, Straight RF Antenna 42MHz ~ 48MHz 0dB NMO Base Mount

45MHz Whip, Straight RF Antenna 42MHz ~ 48MHz 0dB NMO Base Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number CW42
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GLONASS Screw Mount Puck Shape Antenna With RG174 (L-3Mtr) Cable + SMA Male St. Connector (46MM) - ET-GLSR-1L3-SMS-46M/25G - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1602.0 MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details
RF Antennas - 0600-00002-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
View Details