TE Connectivity Connector Backshells CW4118-000

Description
Body Features Primary Product Plating Material : Cadmium Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 28 Other Entry Size Code : 02 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : No
Request a Quote
Description
Body Features Primary Product Plating Material : Cadmium Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 28 Other Entry Size Code : 02 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CW4118-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CW4118-000
Connector Backshells CW4118-000
Body Features Primary Product Plating Material : Cadmium Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 28 Other Entry Size Code : 02 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : No

Body Features


  • Primary Product Plating Material : Cadmium

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 28

Other


  • Entry Size Code : 02

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CW4118-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products