TE Connectivity RF Antennas CW4065CCO

Description
418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 5dB Base Mount
Datasheet
Description
418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 5dB Base Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CW4065CCO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CW4065CCO
RF Antennas CW4065CCO
418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 5dB Base Mount

418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 5dB Base Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number CW4065CCO
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details
4G 4dBi Adhesive Sticker Antenna With RG174 (L-3Mtr) Cable + Fakra Male St. Connector - ET-LTS-1L3-FKMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details