TE Connectivity Connector Backshells CW3910-000

Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1599, M83723/85, M83723/13, M83723/97, MS3474, NAS 1702, M83723/71, MS3459, M83723/43, M83723/48, NAS 1701, AS34041, M83723/65, M83723/83, NAS 1699, M83723/78, M83723/73, M83723/02, M83723/66, AS34501, AS34671, NAS 1692, M83723/05, AS34681, MS3470, NAS 1694, M83723/08, MS3475, AS34001, AS34121, AS34541, M83723/86, M83723/87, M83723/91, M83723/95, M83723/37, M83723/68, M83723/36, M83723/49, AS34081, NAS 1700, M83723/40, M83723/69, M83723/98, NAS 1650, AS34091, M83723/77, M83723/96, MS3471, M83723/41, M83723/75, M83723/01, M83723/04, MS3476, M83723/72, M83723/84, MS3472, M83723/42, NAS 1653, NAS 1652, M83723/38, AS34061, NAS 1641, M83723/07, M83723/92, NAS 1643, NAS 1693, M83723/67, M83723/06, AS34241, M83723/39, M83723/82, NAS 1651, M83723/03, M83723/74, M83723/76, NAS 1642, AS34011, AS34511, AS34561, AS34641, AS34461, M83723/14 Operation/Applicatio n Compatible With Connector Shell Size : 16, 16S, 19 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1599, M83723/85, M83723/13, M83723/97, MS3474, NAS 1702, M83723/71, MS3459, M83723/43, M83723/48, NAS 1701, AS34041, M83723/65, M83723/83, NAS 1699, M83723/78, M83723/73, M83723/02, M83723/66, AS34501, AS34671, NAS 1692, M83723/05, AS34681, MS3470, NAS 1694, M83723/08, MS3475, AS34001, AS34121, AS34541, M83723/86, M83723/87, M83723/91, M83723/95, M83723/37, M83723/68, M83723/36, M83723/49, AS34081, NAS 1700, M83723/40, M83723/69, M83723/98, NAS 1650, AS34091, M83723/77, M83723/96, MS3471, M83723/41, M83723/75, M83723/01, M83723/04, MS3476, M83723/72, M83723/84, MS3472, M83723/42, NAS 1653, NAS 1652, M83723/38, AS34061, NAS 1641, M83723/07, M83723/92, NAS 1643, NAS 1693, M83723/67, M83723/06, AS34241, M83723/39, M83723/82, NAS 1651, M83723/03, M83723/74, M83723/76, NAS 1642, AS34011, AS34511, AS34561, AS34641, AS34461, M83723/14 Operation/Applicatio n Compatible With Connector Shell Size : 16, 16S, 19 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CW3910-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CW3910-000
Connector Backshells CW3910-000
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : NAS 1599, M83723/85, M83723/13, M83723/97, MS3474, NAS 1702, M83723/71, MS3459, M83723/43, M83723/48, NAS 1701, AS34041, M83723/65, M83723/83, NAS 1699, M83723/78, M83723/73, M83723/02, M83723/66, AS34501, AS34671, NAS 1692, M83723/05, AS34681, MS3470, NAS 1694, M83723/08, MS3475, AS34001, AS34121, AS34541, M83723/86, M83723/87, M83723/91, M83723/95, M83723/37, M83723/68, M83723/36, M83723/49, AS34081, NAS 1700, M83723/40, M83723/69, M83723/98, NAS 1650, AS34091, M83723/77, M83723/96, MS3471, M83723/41, M83723/75, M83723/01, M83723/04, MS3476, M83723/72, M83723/84, MS3472, M83723/42, NAS 1653, NAS 1652, M83723/38, AS34061, NAS 1641, M83723/07, M83723/92, NAS 1643, NAS 1693, M83723/67, M83723/06, AS34241, M83723/39, M83723/82, NAS 1651, M83723/03, M83723/74, M83723/76, NAS 1642, AS34011, AS34511, AS34561, AS34641, AS34461, M83723/14 Operation/Applicatio n Compatible With Connector Shell Size : 16, 16S, 19 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Zinc Nickel (ASTM B841)

Dimensions


  • Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ]
  • Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : NAS 1599, M83723/85, M83723/13, M83723/97, MS3474, NAS 1702, M83723/71, MS3459, M83723/43, M83723/48, NAS 1701, AS34041, M83723/65, M83723/83, NAS 1699, M83723/78, M83723/73, M83723/02, M83723/66, AS34501, AS34671, NAS 1692, M83723/05, AS34681, MS3470, NAS 1694, M83723/08, MS3475, AS34001, AS34121, AS34541, M83723/86, M83723/87, M83723/91, M83723/95, M83723/37, M83723/68, M83723/36, M83723/49, AS34081, NAS 1700, M83723/40, M83723/69, M83723/98, NAS 1650, AS34091, M83723/77, M83723/96, MS3471, M83723/41, M83723/75, M83723/01, M83723/04, MS3476, M83723/72, M83723/84, MS3472, M83723/42, NAS 1653, NAS 1652, M83723/38, AS34061, NAS 1641, M83723/07, M83723/92, NAS 1643, NAS 1693, M83723/67, M83723/06, AS34241, M83723/39, M83723/82, NAS 1651, M83723/03, M83723/74, M83723/76, NAS 1642, AS34011, AS34511, AS34561, AS34641, AS34461, M83723/14

Operation/Application


  • Compatible With Connector Shell Size : 16, 16S, 19

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR04AI
  • Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CW3910-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products