TE Connectivity Connector Backshells CW3823-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 11.13 MM  [.438 INCH ] Product Length : 45.97 MM  [1.8 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 11.13 MM  [.438 INCH ] Product Length : 45.97 MM  [1.8 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CW3823-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CW3823-000
Connector Backshells CW3823-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 11.13 MM  [.438 INCH ] Product Length : 45.97 MM  [1.8 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Cadmium

Dimensions


  • Cable Entry Diameter : 11.13 MM  [.438 INCH ]
  • Product Length : 45.97 MM  [1.8 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Other


  • Connector Interface Specification : MIL-DTL-38999 Series III & IV

Product Type Features


  • Connector Backshell Product Style : Unscreened
  • Connector Backshell Product Type : Backshell
  • Sealable : No
Buy Now Datasheet
Swedesboro, NJ, United States
Connector Backshell
CW3823-000
Connector Backshell CW3823-000
AS85049

AS85049

Buy Now
Swedesboro, NJ, United States
Connector Backshell
CW3823-000
Connector Backshell CW3823-000
backshells,

backshells,

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number CW3823-000 CW3823-000
Product Name Connector Backshells Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 006-0937-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details