Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium
Dimensions Cable Entry Diameter : 6.35 MM [.25 INCH ] Product Length : 41.22 MM [1.62 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Other Connector Interface Specification : MIL-DTL-38999 Series III & IV
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium
Dimensions Cable Entry Diameter : 6.35 MM [.25 INCH ] Product Length : 41.22 MM [1.62 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Other Connector Interface Specification : MIL-DTL-38999 Series III & IV
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium
Dimensions Cable Entry Diameter : 6.35 MM [.25 INCH ] Product Length : 41.22 MM [1.62 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Other Connector Interface Specification : MIL-DTL-38999 Series III & IV
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No
Body Features
Primary Product Material : Aluminum Alloy
Primary Product Plating Material : Cadmium
Dimensions
Cable Entry Diameter : 6.35 MM [.25 INCH ]
Product Length : 41.22 MM [1.62 INCH ]
Housing Features
Body Orientation : Right Angle
Compatible With Connector Shape : Circular
Other
Connector Interface Specification : MIL-DTL-38999 Series III & IV