TE Connectivity Connector Backshells CW3740-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Product Length : 42.16 MM  [1.66 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Other Connector Interface Specification : AS50151 Crimp Contact, MIL-DTL-83723 / SERIES III, AS81703 Series 3, MIL-DTL-26482 Series II Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Product Length : 42.16 MM  [1.66 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Other Connector Interface Specification : AS50151 Crimp Contact, MIL-DTL-83723 / SERIES III, AS81703 Series 3, MIL-DTL-26482 Series II Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CW3740-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CW3740-000
Connector Backshells CW3740-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Product Length : 42.16 MM  [1.66 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Other Connector Interface Specification : AS50151 Crimp Contact, MIL-DTL-83723 / SERIES III, AS81703 Series 3, MIL-DTL-26482 Series II Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Cadmium

Contact Features


  • Primary Product Underplating Material : Electroless Nickel

Dimensions


  • Product Length : 42.16 MM  [1.66 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Other


  • Connector Interface Specification : AS50151 Crimp Contact, MIL-DTL-83723 / SERIES III, AS81703 Series 3, MIL-DTL-26482 Series II

Product Type Features


  • Connector Backshell Product Style : Unscreened
  • Connector Backshell Product Type : Backshell
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
adapters - CW3740-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
CW3740-000
adapters CW3740-000
Adaptors

Adaptors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number CW3740-000 CW3740-000
Product Name Connector Backshells adapters
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 004770-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Circular Connector Contacts - 006-0912-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details