TE Connectivity Heat Shrink Tubing CW3317-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 48 MM  [1.889 INCH ] Expanded Inside Diameter (Min) : 7.44 MM  [.293 INCH ] Recovered Inside Diameter (Max) : 1.65 MM  [.065 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : ES1000 Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Moisture/Spray Protection, Limited Immersion Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 48 MM  [1.889 INCH ] Expanded Inside Diameter (Min) : 7.44 MM  [.293 INCH ] Recovered Inside Diameter (Max) : 1.65 MM  [.065 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : ES1000 Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Moisture/Spray Protection, Limited Immersion Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CW3317-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CW3317-000
Heat Shrink Tubing CW3317-000
Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 48 MM  [1.889 INCH ] Expanded Inside Diameter (Min) : 7.44 MM  [.293 INCH ] Recovered Inside Diameter (Max) : 1.65 MM  [.065 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : ES1000 Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Moisture/Spray Protection, Limited Immersion Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 130 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Water
  • Primary Product Color : Clear
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Cut Length : 48 MM  [1.889 INCH ]
  • Expanded Inside Diameter (Min) : 7.44 MM  [.293 INCH ]
  • Recovered Inside Diameter (Max) : 1.65 MM  [.065 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : ES1000
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Splash Protection, Moisture/Spray Protection, Limited Immersion Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Fluids, Mechanical Damage
  • Operating Temperature Range (DEGC) : -40 - 130
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 110
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CW3317-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Caps - 0081930007 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details
shrink tube - 013130-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 061868-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 022655N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details