TE Connectivity Connector Backshells CW2901-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 19.05 MM  [.75 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : D38999/46, D38999/24, D38999/26, D38999/20, D38999/42, D38999/40, D38999/47 Operation/Applicatio n Compatible With Connector Shell Size : 19 Other Connector Interface Specification : MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 19.05 MM  [.75 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : D38999/46, D38999/24, D38999/26, D38999/20, D38999/42, D38999/40, D38999/47 Operation/Applicatio n Compatible With Connector Shell Size : 19 Other Connector Interface Specification : MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CW2901-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CW2901-000
Connector Backshells CW2901-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium Dimensions Cable Entry Diameter : 19.05 MM  [.75 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : D38999/46, D38999/24, D38999/26, D38999/20, D38999/42, D38999/40, D38999/47 Operation/Applicatio n Compatible With Connector Shell Size : 19 Other Connector Interface Specification : MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Cadmium

Dimensions


  • Cable Entry Diameter : 19.05 MM  [.75 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : D38999/46, D38999/24, D38999/26, D38999/20, D38999/42, D38999/40, D38999/47

Operation/Application


  • Compatible With Connector Shell Size : 19

Other


  • Connector Interface Specification : MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Self-Locking Shield Band

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connector Backshell
CW2901-000
Connector Backshell CW2901-000
AS85049

AS85049

Buy Now
Swedesboro, NJ, United States
Connector Backshell
CW2901-000
Connector Backshell CW2901-000
backshells,

backshells,

Buy Now
R85049/88-19W03 Raychem - Te Connectivity - 09AK1486 - Newark, An Avnet Company
Chicago, IL, United States
R85049/88-19W03 Raychem - Te Connectivity
09AK1486
R85049/88-19W03 Raychem - Te Connectivity 09AK1486
R85049/88-19W03

R85049/88-19W03

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CW2901-000 CW2901-000 09AK1486
Product Name Connector Backshells Connector Backshell R85049/88-19W03 Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products