TE Connectivity Connector Backshells CW2824-000

Description
Body Features Primary Product Material : 303 Stainless Steel Housing Features Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M85049/128-7 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band, None
Request a Quote Datasheet
Description
Body Features Primary Product Material : 303 Stainless Steel Housing Features Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M85049/128-7 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band, None
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CW2824-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CW2824-000
Connector Backshells CW2824-000
Body Features Primary Product Material : 303 Stainless Steel Housing Features Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M85049/128-7 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band, None

Body Features


  • Primary Product Material : 303 Stainless Steel

Housing Features


  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M85049/128-7

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Self-Locking Shield Band, None
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CW2824-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 035220-000 - TE Connectivity
Specs
Mounting Compression
View Details
Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers