Body Features Primary Product Material : 303 Stainless Steel
Housing Features Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : M85049/128-3
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band, None
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : 303 Stainless Steel
Housing Features Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : M85049/128-3
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band, None
Body Features Primary Product Material : 303 Stainless Steel
Housing Features Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : M85049/128-3
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Self-Locking Shield Band, None
Body Features
Primary Product Material : 303 Stainless Steel
Housing Features
Compatible With Connector Shape : Circular
Industry Standards
Connector Detail Specification Number : M85049/128-3
Product Type Features
Connector Backshell Product Style : Screened
Connector Backshell Product Type : Backshell
Sealable : Yes
Termination Device Type : Self-Locking Shield Band, None