TE Connectivity Connector Backshells CW2822-000

Description
Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Housing Features Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M85049/128-1 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : None, Self-Locking Shield Band
Request a Quote Datasheet
Description
Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Housing Features Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M85049/128-1 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : None, Self-Locking Shield Band
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CW2822-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CW2822-000
Connector Backshells CW2822-000
Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Housing Features Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M85049/128-1 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : None, Self-Locking Shield Band

Body Features


  • Primary Product Material : 303 Stainless Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Housing Features


  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M85049/128-1

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : None, Self-Locking Shield Band
Buy Now Datasheet
R85049/128-1 Raychem - Te Connectivity - 45AJ2893 - Newark, An Avnet Company
Chicago, IL, United States
R85049/128-1 Raychem - Te Connectivity
45AJ2893
R85049/128-1 Raychem - Te Connectivity 45AJ2893
R85049/128-1

R85049/128-1

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CW2822-000 45AJ2893
Product Name Connector Backshells R85049/128-1 Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
Compression Connectors - 004112-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details