TE Connectivity ™ Heat Shrink Tubing - CW2008-000 CW2008-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133756-CW2008-000 Packaging: Bulk Color: Black Categories: Heat Shrink Tubing Case / Package: Molded Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -75 °C ELV: Compliant Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133756-CW2008-000 Packaging: Bulk Color: Black Categories: Heat Shrink Tubing Case / Package: Molded Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -75 °C ELV: Compliant Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CW2008-000 - 1133756-CW2008-000 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - CW2008-000
1133756-CW2008-000
Heat Shrink Tubing - CW2008-000 1133756-CW2008-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133756-CW2008-000 Packaging: Bulk Color: Black Categories: Heat Shrink Tubing Case / Package: Molded Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -75 °C ELV: Compliant Max Operating Temperature: 150 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133756-CW2008-000
Packaging: Bulk
Color: Black
Categories: Heat Shrink Tubing
Case / Package: Molded
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -75 °C
ELV: Compliant
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1133756-CW2008-000
Product Name Heat Shrink Tubing - CW2008-000
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/403-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details