TE Connectivity Sensor Cable CW1922-000

Description
Body Features Conductor Material : Tin Plated Copper Shield Material : Tin Coated Copper Wire Color (Base) : Green, Yellow Configuration Features Number of Components : 2 Dimensions Outside Cable Diameter : 7.49 MM  [.295 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1000 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Sensor Cable Chemical Resistance : Various Automotive Fluids
Request a Quote
Description
Body Features Conductor Material : Tin Plated Copper Shield Material : Tin Coated Copper Wire Color (Base) : Green, Yellow Configuration Features Number of Components : 2 Dimensions Outside Cable Diameter : 7.49 MM  [.295 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1000 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Sensor Cable Chemical Resistance : Various Automotive Fluids
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable - CW1922-000 - TE Connectivity
Berwyn, PA, United States
Sensor Cable
CW1922-000
Sensor Cable CW1922-000
Body Features Conductor Material : Tin Plated Copper Shield Material : Tin Coated Copper Wire Color (Base) : Green, Yellow Configuration Features Number of Components : 2 Dimensions Outside Cable Diameter : 7.49 MM  [.295 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1000 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Sensor Cable Chemical Resistance : Various Automotive Fluids

Body Features


  • Conductor Material : Tin Plated Copper
  • Shield Material : Tin Coated Copper
  • Wire Color (Base) : Green, Yellow

Configuration Features


  • Number of Components : 2

Dimensions


  • Outside Cable Diameter : 7.49 MM  [.295 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 1000

Packaging Features


  • Packaging Method : Reel

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Sensor Cable Chemical Resistance : Various Automotive Fluids
Buy Now
 - CW1922-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Auto Sensor Cable

Auto Sensor Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number CW1922-000 CW1922-000
Product Name Sensor Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin Coated Copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 003201-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers